Qorvo Datasheets for Supervisory Circuits and Battery Monitor Chips
Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more
| Product Name | Notes |
|---|---|
| Qorvo's ACT4910 device is a highly integrated power loss protection IC. It provides backup storage power in the event of an input power failure. A built-in boost converter provides high... | |
| Qorvo's ACT4911 device is a highly integrated power loss protection IC. It provides backup storage power in the event of an input power failure. A built-in boost converter provides high... | |
| Qorvo's ACT4921 device is a highly integrated power loss protection IC that provides autonomous capacitor health monitoring for optimized system protection. A built-in boost converter enables high voltage energy storage... | |
| Qorvo's ACT88430 PMIC is an integrated ActivePMU™ power management unit. It is designed to power a wide range of processors, including video processors, FPGA's, peripherals, microcontrollers, and solid-state drive applications. | |
| Qorvo's ACT8865 PMIC is a complete, cost-effective, highly-efficient ActivePMU™ power management solution, optimized for the unique power, voltage-sequencing and control requirements of the Atmel SAMA5 and SAM9 based eMPU series... | |
| Qorvo's ACT8945A PMIC is a cost effective, highly efficient ActivePMU™ power management solution, optimized for the unique power, voltage sequencing, and control requirements of the Atmel SAMA5 and SAM9 based... | |
| Qorvo's ACT8946A is a complete, cost effective, highly-efficient power management solution, optimized for the unique power, voltage-sequencing, and control requirements. It is ideal for a wide range of high performance... | |
| The ACT85411 is a highly integrated, highly configurable multiple output power management IC (PMIC) with built-in power loss protection (PLP). Two high-efficiency buck regulators can supply up to 12 A... | |
| The ACT85611 is a highly integrated, highly configurable multiple output power management IC (PMIC) with built-in power loss protection (PLP). Four high-efficiency Buck regulators can supply 3 x 4 A... |