Qorvo RF Amplifiers RFCM3327TR13

Description
1.2GHZ 23DB GAIN POWER DOUBLER M
Request a Quote Datasheet
Description
1.2GHZ 23DB GAIN POWER DOUBLER M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-RFCM3327TR13TR-ND - DigiKey
Thief River Falls, MN, United States
1.2GHZ 23DB GAIN POWER DOUBLER M

1.2GHZ 23DB GAIN POWER DOUBLER M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-RFCM3327TR13TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 45 to 1218 MHz
Minimum Gain 24 dB
Maximum Gain 24 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-1000-6000-15-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 6000 MHz
Minimum Gain 15 dB
View Details
Isolated Voltage Sensor - Si8931B-IS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; NB SOIC8
View Details