Qorvo RF Amplifiers RFPP3180

Description
CATV HYBRID PI318, S12040340, CO
Request a Quote Datasheet
Description
CATV HYBRID PI318, S12040340, CO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-RFPP3180-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-RFPP3180-ND
RF Amplifiers 2312-RFPP3180-ND
CATV HYBRID PI318, S12040340, CO

CATV HYBRID PI318, S12040340, CO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-RFPP3180-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 45 to 1218 MHz
Minimum Gain 36 dB
Maximum Gain 36 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
Low Noise Amplifiers - NLA-20-6000-32-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 20 to 6000 MHz
Minimum Gain 32 dB
View Details
3.40 GHz to 3.80 GHz Small-Cell Power Amplifier Module - AWB7230 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 31 dB
Maximum Gain 31 dB
View Details