Qorvo RF Amplifiers STA-6033Z

Description
RF Amplifier IC ISM, 802.11a/WiFi, WLAN, 802.16/WiMax 4.9GHz ~ 5.9GHz 16-QFN (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC ISM, 802.11a/WiFi, WLAN, 802.16/WiMax 4.9GHz ~ 5.9GHz 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 599-1066-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
599-1066-1-ND
RF Amplifiers 599-1066-1-ND
RF Amplifier IC ISM, 802.11a/WiFi, WLAN, 802.16/WiMax 4.9GHz ~ 5.9GHz 16-QFN (3x3)

RF Amplifier IC ISM, 802.11a/WiFi, WLAN, 802.16/WiMax 4.9GHz ~ 5.9GHz 16-QFN (3x3)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - STA-6033Z
795581-STA-6033Z
RF Amplifiers - STA-6033Z 795581-STA-6033Z
Manufacturer: RFMD Win Source Part Number: 795581-STA-6033Z Packaging: Reel package Package: 16-VFQFN Exposed Pad Test Frequency: 5.875GHz Frequency: 4.9GHz ~ 5.9GHz Operating Supply Voltage: 3 V ~ 3.6 V Gain: 22.5dB ~ 28.5dB Noise Figure: 5.7dB P1dB: 24dB (251.2mW) ~ 25.5dB (354.8mW) RF Type: ISM, 802.11a/WiFi, WLAN, 802.16/WiMax Family Name: STA-6033 Categories: RF/IF and RFID Operating Supply Current: 130mA ~ 190mA Manufacturer Package: 16-QFN (3x3) Alternative Parts (Cross-Reference): SE2622L; SE2598L-R; SST12LP07-QVCE; SST12LP07-QVCE-MM007 ; Introduction Date: December 07, 2000 ECCN: 5A991.g Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: RFMD
Win Source Part Number: 795581-STA-6033Z
Packaging: Reel package
Package: 16-VFQFN Exposed Pad
Test Frequency: 5.875GHz
Frequency: 4.9GHz ~ 5.9GHz
Operating Supply Voltage: 3 V ~ 3.6 V
Gain: 22.5dB ~ 28.5dB
Noise Figure: 5.7dB
P1dB: 24dB (251.2mW) ~ 25.5dB (354.8mW)
RF Type: ISM, 802.11a/WiFi, WLAN, 802.16/WiMax
Family Name: STA-6033
Categories: RF/IF and RFID
Operating Supply Current: 130mA ~ 190mA
Manufacturer Package: 16-QFN (3x3)
Alternative Parts (Cross-Reference): SE2622L; SE2598L-R; SST12LP07-QVCE; SST12LP07-QVCE-MM007;
Introduction Date: December 07, 2000
ECCN: 5A991.g
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Amplifiers - STA-6033Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
STA-6033Z
RF and Wireless - RF Amplifiers STA-6033Z
IC AMP ISM 4.9GHZ-5.9GHZ 16QFN

IC AMP ISM 4.9GHZ-5.9GHZ 16QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 599-1066-1-ND 795581-STA-6033Z STA-6033Z
Product Name RF Amplifiers RF Amplifiers - STA-6033Z RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; ISM, 802.11a/WiFi, WLAN, 802.16/WiMax RF Microwave
Frequency Range 4900 to 5900 MHz 4900 to 5900 MHz 4900 to 5900 MHz
Minimum Gain 22.5 dB 22.5 to 28.5 dB ? to 22.5 dB
Maximum Gain 28.5 dB 22.5 to 28.5 dB 28.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 450 to 2500 MHz
Minimum Gain 12.5 to 15 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details
Low Noise Amplifiers - NLA-0.1-500-30-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.1000 to 500 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details