Qorvo RF Amplifiers TAT8888

Description
1GHZ, GAAS/GAN, CATV POWER DOUBL
Request a Quote Datasheet
Description
1GHZ, GAAS/GAN, CATV POWER DOUBL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-TAT8888-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-TAT8888-ND
RF Amplifiers 2312-TAT8888-ND
1GHZ, GAAS/GAN, CATV POWER DOUBL

1GHZ, GAAS/GAN, CATV POWER DOUBL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-TAT8888-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1000 MHz
Minimum Gain 24.5 dB
Maximum Gain 24.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Low Noise Amplifiers - NLA-60000-90000-26-43 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 60000 to 90000 MHz
Minimum Gain 26 dB
View Details
Automotive Isolated Analog Amplifier - Si8921AB-AS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; NB SOIC8
View Details