Qorvo RF Amplifiers TGA2239

Description
TGA2239, 13-15.5 GHZ 50W PA
Request a Quote Datasheet
Description
TGA2239, 13-15.5 GHZ 50W PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-TGA2239-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-TGA2239-ND
RF Amplifiers 2312-TGA2239-ND
TGA2239, 13-15.5 GHZ 50W PA

TGA2239, 13-15.5 GHZ 50W PA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-TGA2239-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 13000 to 15500 MHz
Minimum Gain 34.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Low Noise Amplifiers - NLA-1000-20000-40-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 20000 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers - ADA1200GS24Q1 - 172544-ADA1200GS24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 50 to 1000 MHz
Minimum Gain 13.5 dB
View Details
3 suppliers