Qorvo
RF Amplifiers
TQL9063
Description
500-4000MHZ BYPASS LNA
Request a Quote
Email Supplier
Datasheet
Description
500-4000MHZ BYPASS LNA
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
2312-TQL9063CT-ND |
|
Product Name
|
RF Amplifiers |
|
Amplifier Type
|
Low Noise Amplifier; Power Amplifier
|
|
Applications
|
FDD, LTE, TDD
|
|
Frequency Range
|
500 to 4000 MHz
|
|
Minimum Gain
|
19 dB
|
|
Maximum Gain
|
19 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Low noise
RoHS Compliant
RoHS
Gain Flatness
18.3 dB
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
1000 to 26500 MHz
View Details
Amplifier Type
Low Noise Amplifier
Frequency Range
600 to 4200 MHz
Minimum Gain
55 dB
View Details
Amplifier Type
Power Amplifier
Output Power
30 dBm
Package Type
Surface Mount; Plugin; MCM, 28-pin
View Details