Qorvo RF Amplifiers - RF3931SQ RF3931SQ

Description
Manufacturer: RFMD Win Source Part Number: 763437-RF3931SQ Packaging: Bulk Package: 3-CSMD Test Frequency: 2.14GHz Frequency: 0Hz ~ 3.5GHz Gain: 14dB RF Type: General Part Status: Obsolete(EOL) Family Name: RF3931 Categories: RF/IF and RFID Alternative Parts (Cross-Reference): MGA-242740-02; MAPG-002729-350L00; HMC999; ; Introduction Date: August 29, 2007 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: RFMD Win Source Part Number: 763437-RF3931SQ Packaging: Bulk Package: 3-CSMD Test Frequency: 2.14GHz Frequency: 0Hz ~ 3.5GHz Gain: 14dB RF Type: General Part Status: Obsolete(EOL) Family Name: RF3931 Categories: RF/IF and RFID Alternative Parts (Cross-Reference): MGA-242740-02; MAPG-002729-350L00; HMC999; ; Introduction Date: August 29, 2007 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RF3931SQ
763437-RF3931SQ
RF Amplifiers - RF3931SQ 763437-RF3931SQ
Manufacturer: RFMD Win Source Part Number: 763437-RF3931SQ Packaging: Bulk Package: 3-CSMD Test Frequency: 2.14GHz Frequency: 0Hz ~ 3.5GHz Gain: 14dB RF Type: General Part Status: Obsolete(EOL) Family Name: RF3931 Categories: RF/IF and RFID Alternative Parts (Cross-Reference): MGA-242740-02; MAPG-002729-350L00; HMC999; ; Introduction Date: August 29, 2007 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: RFMD
Win Source Part Number: 763437-RF3931SQ
Packaging: Bulk
Package: 3-CSMD
Test Frequency: 2.14GHz
Frequency: 0Hz ~ 3.5GHz
Gain: 14dB
RF Type: General
Part Status: Obsolete(EOL)
Family Name: RF3931
Categories: RF/IF and RFID
Alternative Parts (Cross-Reference): MGA-242740-02; MAPG-002729-350L00; HMC999; ;
Introduction Date: August 29, 2007
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 763437-RF3931SQ
Product Name RF Amplifiers - RF3931SQ
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Rack N, High Power Amplifier, 2500 MHz to 6000 MHz, 50Ω - HPA-100W-63+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 0 to 50 C (32 to 122 F)
Frequency Range 2500 to 6000 MHz
View Details
Low Noise Amplifiers - NLA-75000-110000-20-5-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 75000 to 110000 MHz
Minimum Gain 20.5 dB
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details