Qorvo RF Amplifiers - SGA-5486Z SGA-5486Z

Description
Manufacturer: RF Micro Devices Win Source Part Number: 046848-SGA-5486Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 3.5GHz Gain: 16.3dB Noise Figure: 3.6dB P1dB: 15dBm (31.5mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-86 Supply Voltage - Operating: 3.1 V to 3.9 V Operating Supply Current: 54mA to 66mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 046848-SGA-5486Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 3.5GHz Gain: 16.3dB Noise Figure: 3.6dB P1dB: 15dBm (31.5mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-86 Supply Voltage - Operating: 3.1 V to 3.9 V Operating Supply Current: 54mA to 66mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SGA-5486Z
046848-SGA-5486Z
RF Amplifiers - SGA-5486Z 046848-SGA-5486Z
Manufacturer: RF Micro Devices Win Source Part Number: 046848-SGA-5486Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 3.5GHz Gain: 16.3dB Noise Figure: 3.6dB P1dB: 15dBm (31.5mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-86 Supply Voltage - Operating: 3.1 V to 3.9 V Operating Supply Current: 54mA to 66mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: RF Micro Devices
Win Source Part Number: 046848-SGA-5486Z
Packaging: Reel - TR
Test Frequency: 1.95GHz
Frequency: 0Hz to 3.5GHz
Gain: 16.3dB
Noise Figure: 3.6dB
P1dB: 15dBm (31.5mW)
RF Type: Cellular, GSM, PCS, UMTS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-86
Supply Voltage - Operating: 3.1 V to 3.9 V
Operating Supply Current: 54mA to 66mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 046848-SGA-5486Z
Product Name RF Amplifiers - SGA-5486Z
Applications RF Microwave
Frequency Range 0.0 to 3500 MHz
Minimum Gain 16.3 dB
Maximum Gain 16.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - PTMA210452FL V1 R250 - Quarktwin Technology Ltd.
Specs
RoHS Compliant RoHS
Package Type H-34265-8
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
ADM-8475PSM, 0.5 - 18 GHz High Dynamic Range Gain Block - ADM-8475PSM - Marki Microwave LLC
Specs
Frequency Range 500 to 18000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details