Qorvo 20 - 4000 MHz High Linearity Low Noise Amplifier Gain Block TQP3M9019

Description
Qorvo's TQP3M9019 is a cascadable, high linearity gain block amplifier in a low-cost surface mount package. At 1.9 GHz, the amplifier typically provides 22 dB gain, +39.5 dBm OIP3 and 1.3 dB Noise Figure while only drawing 115 mA current. The device is housed in a lead-free / green / RoHS compliant industry-standard 16-pin 3 x 3 mm QFN package. The part features high gain across a broad range of frequencies while also providing very low noise. This allows the device to be used in both receiver and transmitter chains for high performance systems. The amplifier is internally matched using a high performance E-pHEMT process and only requires an external RF choke and blocking / bypass capacitors for operation from a single +5 V supply. The internal active bias circuit also enables stable operation over bias and temperature variations. The TQP3M9019 covers the 0.05 to 4 GHz frequency band and is targeted for wireless infrastructure or other applications requiring high linearity and/or low noise figure.
Request a Quote Datasheet
Description
Qorvo's TQP3M9019 is a cascadable, high linearity gain block amplifier in a low-cost surface mount package. At 1.9 GHz, the amplifier typically provides 22 dB gain, +39.5 dBm OIP3 and 1.3 dB Noise Figure while only drawing 115 mA current. The device is housed in a lead-free / green / RoHS compliant industry-standard 16-pin 3 x 3 mm QFN package. The part features high gain across a broad range of frequencies while also providing very low noise. This allows the device to be used in both receiver and transmitter chains for high performance systems. The amplifier is internally matched using a high performance E-pHEMT process and only requires an external RF choke and blocking / bypass capacitors for operation from a single +5 V supply. The internal active bias circuit also enables stable operation over bias and temperature variations. The TQP3M9019 covers the 0.05 to 4 GHz frequency band and is targeted for wireless infrastructure or other applications requiring high linearity and/or low noise figure.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 - 4000 MHz High Linearity Low Noise Amplifier Gain Block - TQP3M9019 - Qorvo
Greensboro, NC, United States
20 - 4000 MHz High Linearity Low Noise Amplifier Gain Block
TQP3M9019
20 - 4000 MHz High Linearity Low Noise Amplifier Gain Block TQP3M9019
Qorvo's TQP3M9019 is a cascadable, high linearity gain block amplifier in a low-cost surface mount package. At 1.9 GHz, the amplifier typically provides 22 dB gain, +39.5 dBm OIP3 and 1.3 dB Noise Figure while only drawing 115 mA current. The device is housed in a lead-free / green / RoHS compliant industry-standard 16-pin 3 x 3 mm QFN package. The part features high gain across a broad range of frequencies while also providing very low noise. This allows the device to be used in both receiver and transmitter chains for high performance systems. The amplifier is internally matched using a high performance E-pHEMT process and only requires an external RF choke and blocking / bypass capacitors for operation from a single +5 V supply. The internal active bias circuit also enables stable operation over bias and temperature variations. The TQP3M9019 covers the 0.05 to 4 GHz frequency band and is targeted for wireless infrastructure or other applications requiring high linearity and/or low noise figure.

Qorvo's TQP3M9019 is a cascadable, high linearity gain block amplifier in a low-cost surface mount package. At 1.9 GHz, the amplifier typically provides 22 dB gain, +39.5 dBm OIP3 and 1.3 dB Noise Figure while only drawing 115 mA current. The device is housed in a lead-free / green / RoHS compliant industry-standard 16-pin 3 x 3 mm QFN package.

The part features high gain across a broad range of frequencies while also providing very low noise. This allows the device to be used in both receiver and transmitter chains for high performance systems. The amplifier is internally matched using a high performance E-pHEMT process and only requires an external RF choke and blocking / bypass capacitors for operation from a single +5 V supply. The internal active bias circuit also enables stable operation over bias and temperature variations.

The TQP3M9019 covers the 0.05 to 4 GHz frequency band and is targeted for wireless infrastructure or other applications requiring high linearity and/or low noise figure.

Supplier's Site Datasheet
RF Amplifiers - 2312-TQP3M9019DKR-ND - DigiKey
Thief River Falls, MN, United States
20-4000MHZ LOW NOISE GAIN BLOCK

20-4000MHZ LOW NOISE GAIN BLOCK

Buy Now Datasheet
RF Amplifiers - 2312-TQP3M9019TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-TQP3M9019TR-ND
RF Amplifiers 2312-TQP3M9019TR-ND
20-4000MHZ LOW NOISE GAIN BLOCK

20-4000MHZ LOW NOISE GAIN BLOCK

Buy Now Datasheet
RF Amplifiers - 2312-TQP3M9019CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-TQP3M9019CT-ND
RF Amplifiers 2312-TQP3M9019CT-ND
20-4000MHZ LOW NOISE GAIN BLOCK

20-4000MHZ LOW NOISE GAIN BLOCK

Buy Now Datasheet

Technical Specifications

  Qorvo DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number TQP3M9019 2312-TQP3M9019DKR-ND
Product Name 20 - 4000 MHz High Linearity Low Noise Amplifier Gain Block RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems Mobile / Wireless Systems; CDMA, EDGE, LTE, WCDMA
RoHS Compliant RoHS
Frequency Range 20 to 4000 MHz 50 to 4000 MHz
Minimum Gain 22 dB 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPB8857TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1218 MHz
View Details
RF Amplifiers - NLB-400-T1 - 025492-NLB-400-T1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 6000 MHz
Minimum Gain 10.8 to ? dB
View Details
2 suppliers
RF Amplifiers - 2312-QPL1811TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
RF Amplifiers - 2312-QPA9426TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2500 to 2700 MHz
View Details