Qorvo RF Amplifiers TGA2976-SM

Description
0.1-3.0 GHZ, 10 W GAN PA
Request a Quote Datasheet
Description
0.1-3.0 GHZ, 10 W GAN PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-TGA2976-SM-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-TGA2976-SM-ND
RF Amplifiers 2312-TGA2976-SM-ND
0.1-3.0 GHZ, 10 W GAN PA

0.1-3.0 GHZ, 10 W GAN PA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-TGA2976-SM-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 100 to 3000 MHz
Minimum Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT, Shutdown Amplifier, 30 MHz to 2000 MHz, 50Ω, 3x3 mm QFN Style Package - TSS-23LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
3 suppliers
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-10000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 10000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details