Qorvo RF Amplifiers - SGA-6389Z SGA-6389Z

Description
Manufacturer: RF Micro Devices Win Source Part Number: 028306-SGA-6389Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 4.5GHz Gain: 14dB Noise Figure: 4.2dB P1dB: 18.9dBm (77.6mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-89-3 Supply Voltage - Operating: 4.6 V to 5.4 V Operating Supply Current: 72mA to 88mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: RF Micro Devices Win Source Part Number: 028306-SGA-6389Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 4.5GHz Gain: 14dB Noise Figure: 4.2dB P1dB: 18.9dBm (77.6mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-89-3 Supply Voltage - Operating: 4.6 V to 5.4 V Operating Supply Current: 72mA to 88mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - SGA-6389Z - 028306-SGA-6389Z - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - SGA-6389Z
028306-SGA-6389Z
RF Amplifiers - SGA-6389Z 028306-SGA-6389Z
Manufacturer: RF Micro Devices Win Source Part Number: 028306-SGA-6389Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 4.5GHz Gain: 14dB Noise Figure: 4.2dB P1dB: 18.9dBm (77.6mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-89-3 Supply Voltage - Operating: 4.6 V to 5.4 V Operating Supply Current: 72mA to 88mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: RF Micro Devices
Win Source Part Number: 028306-SGA-6389Z
Packaging: Reel - TR
Test Frequency: 1.95GHz
Frequency: 0Hz to 4.5GHz
Gain: 14dB
Noise Figure: 4.2dB
P1dB: 18.9dBm (77.6mW)
RF Type: Cellular, GSM, PCS, UMTS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-89-3
Supply Voltage - Operating: 4.6 V to 5.4 V
Operating Supply Current: 72mA to 88mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 028306-SGA-6389Z
Product Name RF Amplifiers - SGA-6389Z
Applications RF Microwave
Frequency Range 0.0 to 4500 MHz
Minimum Gain 14 dB
Maximum Gain 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 8000 MHz, 50Ω, SOT-89 Style Package - GALI-21+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 8000 MHz
View Details
4 suppliers
Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-12000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 12000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details