Qorvo RF Amplifiers RFDA4005TR13

Description
IC RF AMP LTE 50MHZ-4GHZ 32MCM
Request a Quote Datasheet
Description
IC RF AMP LTE 50MHZ-4GHZ 32MCM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-RFDA4005TR13TR-ND - DigiKey
Thief River Falls, MN, United States
IC RF AMP LTE 50MHZ-4GHZ 32MCM

IC RF AMP LTE 50MHZ-4GHZ 32MCM

Buy Now Datasheet
RF Amplifiers - 2312-RFDA4005TR13DKR-ND - DigiKey
Thief River Falls, MN, United States
IC RF AMP LTE 50MHZ-4GHZ 32MCM

IC RF AMP LTE 50MHZ-4GHZ 32MCM

Buy Now Datasheet
RF Amplifiers - 2312-RFDA4005TR13CT-ND - DigiKey
Thief River Falls, MN, United States
IC RF AMP LTE 50MHZ-4GHZ 32MCM

IC RF AMP LTE 50MHZ-4GHZ 32MCM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-RFDA4005TR13TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, WiMax
Frequency Range 50 to 4000 MHz
Minimum Gain 19 dB
Maximum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
Low Noise Amplifiers - NLA-6000-18000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 18000 MHz
Minimum Gain 25 dB
View Details
Broadband/CATV (75 Ohm) Line Amplifier - ACA1206RS7P2 - Richardson RFPD
Specs
Frequency Range 40 to 1000 MHz
Maximum Gain 14.2 dB
Noise Figure 3 dB
View Details
4 suppliers