Qorvo RF Amplifiers - RF3802TR7 RF3802TR7

Description
Manufacturer: RF Micro Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009159-RF3802TR7 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Test Frequency: 900 MHz Frequency: 894 MHz Gain: 20 dB Noise Figure: 6.4 dB P1dB: 37 dBm Categories: RF Amplifiers Case / Package: LCC Operating Supply Current: 350 mA Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Nominal Supply Current: 270 mA
Request a Quote
Description
Manufacturer: RF Micro Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009159-RF3802TR7 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Test Frequency: 900 MHz Frequency: 894 MHz Gain: 20 dB Noise Figure: 6.4 dB P1dB: 37 dBm Categories: RF Amplifiers Case / Package: LCC Operating Supply Current: 350 mA Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Nominal Supply Current: 270 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - RF3802TR7 - 1009159-RF3802TR7 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - RF3802TR7
1009159-RF3802TR7
RF Amplifiers - RF3802TR7 1009159-RF3802TR7
Manufacturer: RF Micro Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009159-RF3802TR7 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Test Frequency: 900 MHz Frequency: 894 MHz Gain: 20 dB Noise Figure: 6.4 dB P1dB: 37 dBm Categories: RF Amplifiers Case / Package: LCC Operating Supply Current: 350 mA Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Nominal Supply Current: 270 mA

Manufacturer: RF Micro Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009159-RF3802TR7
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Test Frequency: 900 MHz
Frequency: 894 MHz
Gain: 20 dB
Noise Figure: 6.4 dB
P1dB: 37 dBm
Categories: RF Amplifiers
Case / Package: LCC
Operating Supply Current: 350 mA
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Nominal Supply Current: 270 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1009159-RF3802TR7
Product Name RF Amplifiers - RF3802TR7
Applications RF Microwave
RoHS Compliant RoHS
Frequency Range 894 MHz
Minimum Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 900 MHz to 2150 MHz, 50Ω, 5x6 mm MSiP Style Package - YSF-2151+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 900 to 2150 MHz
Minimum Gain 0.4000 dB
View Details
3 suppliers
Low Noise Amplifiers - NLA-2-1100-22-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2 to 1100 MHz
Minimum Gain 22 dB
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details