Qorvo RF Amplifiers - RF7222 RF7222

Description
Manufacturer: RF Micro Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201356-RF7222 Frequency: 1.91 GHz Gain: 26.5 dB Categories: RF Amplifiers Operating Supply Current: 80 mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote
Description
Manufacturer: RF Micro Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201356-RF7222 Frequency: 1.91 GHz Gain: 26.5 dB Categories: RF Amplifiers Operating Supply Current: 80 mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - RF7222 - 1201356-RF7222 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - RF7222
1201356-RF7222
RF Amplifiers - RF7222 1201356-RF7222
Manufacturer: RF Micro Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201356-RF7222 Frequency: 1.91 GHz Gain: 26.5 dB Categories: RF Amplifiers Operating Supply Current: 80 mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: RF Micro Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1201356-RF7222
Frequency: 1.91 GHz
Gain: 26.5 dB
Categories: RF Amplifiers
Operating Supply Current: 80 mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1201356-RF7222
Product Name RF Amplifiers - RF7222
Applications RF Microwave
RoHS Compliant RoHS
Frequency Range 1910 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA3810SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-270 WBL-16 GULL
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-500-18000-37 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 18000 MHz
Output VSWR 2.5 :1
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details