Qorvo RF Amplifiers - SGA-5389Z SGA-5389Z

Description
Manufacturer: RF Micro Devices Win Source Part Number: 028305-SGA-5389Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 4.5GHz Gain: 15.4dB Noise Figure: 3.5dB P1dB: 15dBm (31.5mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-89-3 Supply Voltage - Operating: 3.1 V to 4.1 V Operating Supply Current: 54mA to 66mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: RF Micro Devices Win Source Part Number: 028305-SGA-5389Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 4.5GHz Gain: 15.4dB Noise Figure: 3.5dB P1dB: 15dBm (31.5mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-89-3 Supply Voltage - Operating: 3.1 V to 4.1 V Operating Supply Current: 54mA to 66mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SGA-5389Z
028305-SGA-5389Z
RF Amplifiers - SGA-5389Z 028305-SGA-5389Z
Manufacturer: RF Micro Devices Win Source Part Number: 028305-SGA-5389Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 4.5GHz Gain: 15.4dB Noise Figure: 3.5dB P1dB: 15dBm (31.5mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-89-3 Supply Voltage - Operating: 3.1 V to 4.1 V Operating Supply Current: 54mA to 66mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: RF Micro Devices
Win Source Part Number: 028305-SGA-5389Z
Packaging: Reel - TR
Test Frequency: 1.95GHz
Frequency: 0Hz to 4.5GHz
Gain: 15.4dB
Noise Figure: 3.5dB
P1dB: 15dBm (31.5mW)
RF Type: Cellular, GSM, PCS, UMTS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-89-3
Supply Voltage - Operating: 3.1 V to 4.1 V
Operating Supply Current: 54mA to 66mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 028305-SGA-5389Z
Product Name RF Amplifiers - SGA-5389Z
Applications RF Microwave
Frequency Range 0.0 to 4500 MHz
Minimum Gain 15.4 dB
Maximum Gain 15.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Connectorized N, High Power, Linear Amplifier, 10 MHz to 4200 MHz, 50Ω - ZHL-10M4G21W2+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 0 to 55 C (32 to 131 F)
Frequency Range 10 to 4200 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-500-18000-37 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 18000 MHz
Output VSWR 2.5 :1
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details