Qorvo RF Amplifiers TGA4516

Description
AMP KA-BAND 30-40GHZ 2W HPA
Request a Quote Datasheet
Description
AMP KA-BAND 30-40GHZ 2W HPA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-TGA4516-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-TGA4516-ND
RF Amplifiers 2312-TGA4516-ND
AMP KA-BAND 30-40GHZ 2W HPA

AMP KA-BAND 30-40GHZ 2W HPA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-TGA4516-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-700-1100-20-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 700 to 1100 MHz
Minimum Gain 20 dB
View Details
5 GHz LNA with LAA Support Front-End Module - SKY55501-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 5150 to 5925 MHz
Package Type Surface Mount; Plugin; MCM, 20-pin
View Details