Qorvo RF Amplifiers - SGA-2163 SGA-2163

Description
Manufacturer: RFMD Win Source Part Number: 803875-SGA-2163 Packaging: Reel Test Frequency: 1.95GHz Frequency: 0Hz ~ 5GHz Gain: 9.8dB Noise Figure: 4.4dB Current - Supply: 17mA ~ 23mA P1dB: 6.2dBm RF Type: Cellular, GSM, PCS, UMTS Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-363 Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.9V ~ 2.5V
Request a Quote
Description
Manufacturer: RFMD Win Source Part Number: 803875-SGA-2163 Packaging: Reel Test Frequency: 1.95GHz Frequency: 0Hz ~ 5GHz Gain: 9.8dB Noise Figure: 4.4dB Current - Supply: 17mA ~ 23mA P1dB: 6.2dBm RF Type: Cellular, GSM, PCS, UMTS Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-363 Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.9V ~ 2.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SGA-2163
803875-SGA-2163
RF Amplifiers - SGA-2163 803875-SGA-2163
Manufacturer: RFMD Win Source Part Number: 803875-SGA-2163 Packaging: Reel Test Frequency: 1.95GHz Frequency: 0Hz ~ 5GHz Gain: 9.8dB Noise Figure: 4.4dB Current - Supply: 17mA ~ 23mA P1dB: 6.2dBm RF Type: Cellular, GSM, PCS, UMTS Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-363 Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.9V ~ 2.5V

Manufacturer: RFMD
Win Source Part Number: 803875-SGA-2163
Packaging: Reel
Test Frequency: 1.95GHz
Frequency: 0Hz ~ 5GHz
Gain: 9.8dB
Noise Figure: 4.4dB
Current - Supply: 17mA ~ 23mA
P1dB: 6.2dBm
RF Type: Cellular, GSM, PCS, UMTS
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOT-363
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.9V ~ 2.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 803875-SGA-2163
Product Name RF Amplifiers - SGA-2163
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6000 MHz Cascadable Gain Block - AG402-89G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
Low Noise Amplifiers - NLA-18000-26500-45-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 26500 MHz
Minimum Gain 45 dB
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details