Qorvo 1800 - 2700 MHz, 2 Watt, 2-Stage Linear Amplifier TQP9111

Description
Qorvo's TQP9111 is a two-stage linear driver amplifier in a low-cost surface-mount package. The amplifier is able to achieve high performance with +46 dBm OIP3 and +32.5 dBm P1dB. This linear amplifier integrates two high performance amplifier stages onto a module to allow for a compact system design. The integrated inter-stage match minimizes performance variation that would otherwise be attributed to external matching component value and placement tolerances. Both the input and output stage amplifiers are bias adjustable allowing the amplifier's power consumption to be reduced for occasions when high power performance is not required. Both stages can also be turned off when not being used for power savings or for TDD systems. The output match is externally tunable to allow the amplifier to be optimized for high power or high linearity applications. The TQP9111 is available in a RoHS-compliant 20-pin 4 x 4 mm surface mount package.
Request a Quote Datasheet
Description
Qorvo's TQP9111 is a two-stage linear driver amplifier in a low-cost surface-mount package. The amplifier is able to achieve high performance with +46 dBm OIP3 and +32.5 dBm P1dB. This linear amplifier integrates two high performance amplifier stages onto a module to allow for a compact system design. The integrated inter-stage match minimizes performance variation that would otherwise be attributed to external matching component value and placement tolerances. Both the input and output stage amplifiers are bias adjustable allowing the amplifier's power consumption to be reduced for occasions when high power performance is not required. Both stages can also be turned off when not being used for power savings or for TDD systems. The output match is externally tunable to allow the amplifier to be optimized for high power or high linearity applications. The TQP9111 is available in a RoHS-compliant 20-pin 4 x 4 mm surface mount package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1800 - 2700 MHz, 2 Watt, 2-Stage Linear Amplifier - TQP9111 - Qorvo
Greensboro, NC, United States
1800 - 2700 MHz, 2 Watt, 2-Stage Linear Amplifier
TQP9111
1800 - 2700 MHz, 2 Watt, 2-Stage Linear Amplifier TQP9111
Qorvo's TQP9111 is a two-stage linear driver amplifier in a low-cost surface-mount package. The amplifier is able to achieve high performance with +46 dBm OIP3 and +32.5 dBm P1dB. This linear amplifier integrates two high performance amplifier stages onto a module to allow for a compact system design. The integrated inter-stage match minimizes performance variation that would otherwise be attributed to external matching component value and placement tolerances. Both the input and output stage amplifiers are bias adjustable allowing the amplifier's power consumption to be reduced for occasions when high power performance is not required. Both stages can also be turned off when not being used for power savings or for TDD systems. The output match is externally tunable to allow the amplifier to be optimized for high power or high linearity applications. The TQP9111 is available in a RoHS-compliant 20-pin 4 x 4 mm surface mount package.

Qorvo's TQP9111 is a two-stage linear driver amplifier in a low-cost surface-mount package. The amplifier is able to achieve high performance with +46 dBm OIP3 and +32.5 dBm P1dB. This linear amplifier integrates two high performance amplifier stages onto a module to allow for a compact system design. The integrated inter-stage match minimizes performance variation that would otherwise be attributed to external matching component value and placement tolerances.

Both the input and output stage amplifiers are bias adjustable allowing the amplifier's power consumption to be reduced for occasions when high power performance is not required. Both stages can also be turned off when not being used for power savings or for TDD systems. The output match is externally tunable to allow the amplifier to be optimized for high power or high linearity applications. The TQP9111 is available in a RoHS-compliant 20-pin 4 x 4 mm surface mount package.

Supplier's Site Datasheet
RF Amplifiers - 2312-TQP9111DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-TQP9111DKR-ND
RF Amplifiers 2312-TQP9111DKR-ND
1800-2700 MHZ, 2 W HIGH GAIN AMP

1800-2700 MHZ, 2 W HIGH GAIN AMP

Buy Now Datasheet
RF Amplifiers - 2312-TQP9111CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-TQP9111CT-ND
RF Amplifiers 2312-TQP9111CT-ND
1800-2700 MHZ, 2 W HIGH GAIN AMP

1800-2700 MHZ, 2 W HIGH GAIN AMP

Buy Now Datasheet
RF Amplifiers - 2312-TQP9111TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-TQP9111TR-ND
RF Amplifiers 2312-TQP9111TR-ND
1800-2700 MHZ, 2 W HIGH GAIN AMP

1800-2700 MHZ, 2 W HIGH GAIN AMP

Buy Now Datasheet

Technical Specifications

  Qorvo DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number TQP9111 2312-TQP9111DKR-ND
Product Name 1800 - 2700 MHz, 2 Watt, 2-Stage Linear Amplifier RF Amplifiers
Applications Mobile / Wireless Systems FDD, TDD
RoHS Compliant RoHS
Frequency Range 1800 to 2700 MHz 1800 to 2700 MHz
Output Power 32.5 dBm 32.5 dBm
Package Type Surface Mount Surface Mount; 20-TFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL7420TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1800 MHz
View Details
RF Amplifiers - 2312-CMD244K5DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 20000 MHz
View Details
RF Amplifiers - 2312-QPA9901TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2110 to 2200 MHz
View Details
RF Amplifiers - 2312-QPA8801SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 45 to 1218 MHz
View Details