Qorvo RF Amplifiers TQP9218

Description
1805-1880MHZ, 0.25W, LINEAR SMAL
Request a Quote Datasheet
Description
1805-1880MHZ, 0.25W, LINEAR SMAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-TQP9218TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-TQP9218TR-ND
RF Amplifiers 2312-TQP9218TR-ND
1805-1880MHZ, 0.25W, LINEAR SMAL

1805-1880MHZ, 0.25W, LINEAR SMAL

Buy Now Datasheet
RF Amplifiers - 2312-TQP9218CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-TQP9218CT-ND
RF Amplifiers 2312-TQP9218CT-ND
1805-1880MHZ, 0.25W, LINEAR SMAL

1805-1880MHZ, 0.25W, LINEAR SMAL

Buy Now Datasheet
RF Amplifiers - 2312-TQP9218DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-TQP9218DKR-ND
RF Amplifiers 2312-TQP9218DKR-ND
1805-1880MHZ, 0.25W, LINEAR SMAL

1805-1880MHZ, 0.25W, LINEAR SMAL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-TQP9218TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1805 to 1880 MHz
Minimum Gain 34.5 dB
Maximum Gain 34.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Low Noise Amplifiers - NLA-8000-12000-32-13 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 12000 MHz
Minimum Gain 32 dB
View Details
Sky5® Front-End Module for LTE and NR - SKY5A3048 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; LGA, 42-pad
View Details