Qorvo RF Amplifiers - SGA-4363Z SGA-4363Z

Description
Manufacturer: RF Micro Devices Win Source Part Number: 028300-SGA-4363Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 4GHz Gain: 14.8dB Noise Figure: 3.1dB P1dB: 13dBm (20mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 2.9 V to 3.5 V Operating Supply Current: 41mA to 49mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 028300-SGA-4363Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 4GHz Gain: 14.8dB Noise Figure: 3.1dB P1dB: 13dBm (20mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 2.9 V to 3.5 V Operating Supply Current: 41mA to 49mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SGA-4363Z
028300-SGA-4363Z
RF Amplifiers - SGA-4363Z 028300-SGA-4363Z
Manufacturer: RF Micro Devices Win Source Part Number: 028300-SGA-4363Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 4GHz Gain: 14.8dB Noise Figure: 3.1dB P1dB: 13dBm (20mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 2.9 V to 3.5 V Operating Supply Current: 41mA to 49mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: RF Micro Devices
Win Source Part Number: 028300-SGA-4363Z
Packaging: Reel - TR
Test Frequency: 1.95GHz
Frequency: 0Hz to 4GHz
Gain: 14.8dB
Noise Figure: 3.1dB
P1dB: 13dBm (20mW)
RF Type: Cellular, GSM, PCS, UMTS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-363
Supply Voltage - Operating: 2.9 V to 3.5 V
Operating Supply Current: 41mA to 49mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 028300-SGA-4363Z
Product Name RF Amplifiers - SGA-4363Z
Applications RF Microwave
Frequency Range 0.0 to 4000 MHz
Minimum Gain 14.8 dB
Maximum Gain 14.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, Dual Matched, HBT Amplifier, DC to 1000 MHz, 50Ω, QFN Style Package - MERA-7433+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 1000 MHz
View Details
Low Noise Amplifiers - NLA-8000-26500-15-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 26500 MHz
Minimum Gain 15 dB
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details