Qorvo RF Amplifiers - SGA-2263 SGA-2263

Description
Manufacturer: RFMD Win Source Part Number: 809435-SGA-2263 Packaging: Reel Test Frequency: 1.95GHz Frequency: 0Hz ~ 5GHz Gain: 13.5dB Noise Figure: 3.5dB Current - Supply: 17mA ~ 23mA P1dB: 6.1dBm RF Type: Cellular, GSM, PCS, UMTS Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-363 Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.9V ~ 2.5V
Request a Quote
Description
Manufacturer: RFMD Win Source Part Number: 809435-SGA-2263 Packaging: Reel Test Frequency: 1.95GHz Frequency: 0Hz ~ 5GHz Gain: 13.5dB Noise Figure: 3.5dB Current - Supply: 17mA ~ 23mA P1dB: 6.1dBm RF Type: Cellular, GSM, PCS, UMTS Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-363 Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.9V ~ 2.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SGA-2263
809435-SGA-2263
RF Amplifiers - SGA-2263 809435-SGA-2263
Manufacturer: RFMD Win Source Part Number: 809435-SGA-2263 Packaging: Reel Test Frequency: 1.95GHz Frequency: 0Hz ~ 5GHz Gain: 13.5dB Noise Figure: 3.5dB Current - Supply: 17mA ~ 23mA P1dB: 6.1dBm RF Type: Cellular, GSM, PCS, UMTS Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-363 Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.9V ~ 2.5V

Manufacturer: RFMD
Win Source Part Number: 809435-SGA-2263
Packaging: Reel
Test Frequency: 1.95GHz
Frequency: 0Hz ~ 5GHz
Gain: 13.5dB
Noise Figure: 3.5dB
Current - Supply: 17mA ~ 23mA
P1dB: 6.1dBm
RF Type: Cellular, GSM, PCS, UMTS
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOT-363
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.9V ~ 2.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 809435-SGA-2263
Product Name RF Amplifiers - SGA-2263
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA3333SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 45 to 1218 MHz
View Details
RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
Low Noise Amplifiers - NLA-2000-18000-12-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 12 dB
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details