Qorvo RF Amplifiers - SBB-5089Z SBB-5089Z

Description
Manufacturer: RF Micro Devices Win Source Part Number: 028042-SBB-5089Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 50MHz to 6GHz Gain: 14.5dB to 17.5dB Noise Figure: 4.2dB to 4.9dB P1dB: 19dBm (79.4mW) to 20.5dBm (112.2mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 5 V to 5.25 V Operating Supply Current: 65mA to 92mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 028042-SBB-5089Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 50MHz to 6GHz Gain: 14.5dB to 17.5dB Noise Figure: 4.2dB to 4.9dB P1dB: 19dBm (79.4mW) to 20.5dBm (112.2mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 5 V to 5.25 V Operating Supply Current: 65mA to 92mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - SBB-5089Z - 028042-SBB-5089Z - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - SBB-5089Z
028042-SBB-5089Z
RF Amplifiers - SBB-5089Z 028042-SBB-5089Z
Manufacturer: RF Micro Devices Win Source Part Number: 028042-SBB-5089Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 50MHz to 6GHz Gain: 14.5dB to 17.5dB Noise Figure: 4.2dB to 4.9dB P1dB: 19dBm (79.4mW) to 20.5dBm (112.2mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 5 V to 5.25 V Operating Supply Current: 65mA to 92mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: RF Micro Devices
Win Source Part Number: 028042-SBB-5089Z
Packaging: Reel - TR
Test Frequency: 1.95GHz
Frequency: 50MHz to 6GHz
Gain: 14.5dB to 17.5dB
Noise Figure: 4.2dB to 4.9dB
P1dB: 19dBm (79.4mW) to 20.5dBm (112.2mW)
RF Type: Cellular, GSM, PCS, UMTS
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-89-3
Supply Voltage - Operating: 5 V to 5.25 V
Operating Supply Current: 65mA to 92mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 028042-SBB-5089Z
Product Name RF Amplifiers - SBB-5089Z
Applications RF Microwave
Frequency Range 50 to 6000 MHz
Minimum Gain 14.5 to 17.5 dB
Maximum Gain 14.5 to 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

GPS / GLONASS / COMPASS LNA - BGA924N6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Minimum Gain 16.2 dB
Maximum Gain 16.2 dB
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-1000-2000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 1000 to 2000 MHz
Output VSWR 2 :1
View Details
AKA-1310D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1310D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details