Qorvo RF Amplifiers - SXA-389 SXA-389

Description
Manufacturer: RFMD Win Source Part Number: 1104204-SXA-389 Packaging: Reel - TR Test Frequency: 2.14GHz Frequency: 400MHz to 2.5GHz Gain: 12.5dB to 15dB Noise Figure: 6dB P1dB: 24dBm (251.2mW) to 25dBm (316.2mW) RF Type: Cellular, W-CDMA, PCS, WLL, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-89-3 Supply Voltage - Operating: 5V Operating Supply Current: 90mA ~122 mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: RFMD Win Source Part Number: 1104204-SXA-389 Packaging: Reel - TR Test Frequency: 2.14GHz Frequency: 400MHz to 2.5GHz Gain: 12.5dB to 15dB Noise Figure: 6dB P1dB: 24dBm (251.2mW) to 25dBm (316.2mW) RF Type: Cellular, W-CDMA, PCS, WLL, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-89-3 Supply Voltage - Operating: 5V Operating Supply Current: 90mA ~122 mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SXA-389
1104204-SXA-389
RF Amplifiers - SXA-389 1104204-SXA-389
Manufacturer: RFMD Win Source Part Number: 1104204-SXA-389 Packaging: Reel - TR Test Frequency: 2.14GHz Frequency: 400MHz to 2.5GHz Gain: 12.5dB to 15dB Noise Figure: 6dB P1dB: 24dBm (251.2mW) to 25dBm (316.2mW) RF Type: Cellular, W-CDMA, PCS, WLL, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-89-3 Supply Voltage - Operating: 5V Operating Supply Current: 90mA ~122 mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: RFMD
Win Source Part Number: 1104204-SXA-389
Packaging: Reel - TR
Test Frequency: 2.14GHz
Frequency: 400MHz to 2.5GHz
Gain: 12.5dB to 15dB
Noise Figure: 6dB
P1dB: 24dBm (251.2mW) to 25dBm (316.2mW)
RF Type: Cellular, W-CDMA, PCS, WLL, WLAN
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-89-3
Supply Voltage - Operating: 5V
Operating Supply Current: 90mA ~122 mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1104204-SXA-389
Product Name RF Amplifiers - SXA-389
Applications RF Microwave
Frequency Range 400 to 2500 MHz
Minimum Gain 12.5 to 15 dB
Maximum Gain 12.5 to 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Isolated Analog Amplifier - Si8922AD-AS4 - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC8
View Details
AMM-7199CH, 11 GHz - 38 GHz GaAs Driver Amplifier - AMM-7199CH - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type bare-die
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 3000 MHz, 50Ω, Micro-X Style Package - ERA-3SM+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 3000 MHz
View Details
4 suppliers
RF Amplifiers - PTMA080152MV1AUMA1 - 283943-PTMA080152MV1AUMA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 700 to 1000 MHz
Minimum Gain 30 dB
View Details
3 suppliers