Qorvo Datasheets for Video Amplifier Chips

Video amplifier chips are used in circuits to process video signals.
Video Amplifier Chips: Learn more

Product Name Notes
The Qorvo QPA3312 is a super high output Hybrid Power Doubler amplifier module, with 23 dB of gain. The part employs GaAs/GaN die and has an operational bandwidth from 54...
The QPA3316 is a Hybrid Power Doubler amplifier module,with 23 dB of gain. The part employs GaAs/GaN die and has an operational bandwidth from 45 MHz to 1794 MHz. It...
The QPL1810 is a GaAs pHEMT single ended RF amplifier IC featuring 20 dB of flat gain and low noise. This IC is designed to support Fiber to The Home...
The QPL1812 is a high performance pHEMT MMIC amplifier designed to run from a single 8 V supply, without the need for an external dropping resistor. The high gain, high...
The QPL1819 is a GaAs pHEMT single ended MMIC RF amplifier IC featuring 20 dB of gain and low noise. This high linearity IC is designed to support DOCSIS 4.0...
The QPL1827 is an ultra-linear, GaAs pHEMT, differential RF amplifier. The device features a 2-stage cascode design which provides 30dB of gain along with very low distortion from 50MHz to...
The QPL1840 is a GaAs pHEMT single ended MMIC RF amplifier IC featuring 17 dB of gain and low noise from 5 MHz to 1800 MHz. This high linearity IC...
The QPL1841 is a GaAs pHEMT single ended MMIC RF amplifier IC featuring 12 dB of gain and low noise from 5 MHz to 850 MHz. This high linearity IC...
The QPL1842 is a GaAs pHEMT single ended MMIC RF amplifier IC featuring 25dB of gain and low noise from 5MHz to 850MHz. This high linearity IC is designed to...
The QPL1843 is a GaAs pHEMT single ended RF amplifier IC featuring 11dB of gain and low noise. The balance of low noise and distortion provides an ideal solution for...
The QPL7420 is a GaAs pHEMT single ended RF amplifier IC featuring 20 dB of flat gain and low noise. This IC is designed to support HFC and Fiber to...