Qorvo's TQP3M9005 is a high linearity low noise gain block amplifier in a low-cost surface mount package. At 1.9 GHz, the amplifier typically provides 15.3 dB gain, +34 dBm OIP3 and 0.8 dB Noise Figure while only drawing 50 mA current. The device is housed in a lead-free / green / RoHS compliant industry-standard 16-pin 3 x 3 mm QFN package.
The part features high linearity while also providing very low noise across a broad range of frequencies. This allows the device to be used in both receive and transmit chains for high performance systems. The amplifier is internally matched using a high performance E-pHEMT process and only requires an external RF choke and blocking / bypass capacitors for operation from a single supply. The internal active bias circuit also enables stable operation over bias and temperature variations.
The TQP3M9005 covers the 0.1 to 4 GHz frequency band and is targeted for wireless infrastructure or other applications requiring high linearity and/or low noise figure.
| Qorvo | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | TQP3M9005 |
| Product Name | 50 - 4000 MHz High Linearity Low Noise Amplifier Gain Block |
| Amplifier Type | Low Noise Amplifier |
| Applications | Mobile / Wireless Systems |
| RoHS Compliant | RoHS |
| Frequency Range | 50 to 4000 MHz |
| Minimum Gain | 15.3 dB |