Qorvo RF Amplifiers S10040220GT

Description
HYBRID-RF 23.5DB 1GHZ PUSH-PU
Request a Quote Datasheet
Description
HYBRID-RF 23.5DB 1GHZ PUSH-PU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-S10040220GT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-S10040220GT-ND
RF Amplifiers 2312-S10040220GT-ND
HYBRID-RF 23.5DB 1GHZ PUSH-PU

HYBRID-RF 23.5DB 1GHZ PUSH-PU

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-S10040220GT-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
Minimum Gain 24 dB
Maximum Gain 24 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - SE2609L-R - 126379-SE2609L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2400 to 2500 MHz
Minimum Gain 28 dB
View Details
4 suppliers
RF Amplifiers - 2312-CMD328K3TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 18000 MHz
View Details
0.01 – 30 GHz High Frequency Distributed Driver Amplifier - AMM-11561CH - Marki Microwave LLC
Specs
Frequency Range 10 to 30000 MHz
Package Type bare-die
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details