Qorvo RF/IF and RFID - RF Amplifiers RF3934SR

Description
Win Source Part Number: 1014260-RF3934SR Category: RF/IF and RFID>RF Amplifiers Package: Cut Tape (CT) Standard Package: 50 Mounting: SMD (SMT) Test Frequency: 2.14GHz Frequency: 0Hz ~ 3.5GHz Gain: 14dB RF Type: General Purpose Package / Case: 3-CSMD ECCN: MMIC 3A001B2 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: RFMD Other Names: RF3934D,689-1112-1,6 89-1112-2,RF3934,689 -1112-ND,689-1112 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1014260-RF3934SR Category: RF/IF and RFID>RF Amplifiers Package: Cut Tape (CT) Standard Package: 50 Mounting: SMD (SMT) Test Frequency: 2.14GHz Frequency: 0Hz ~ 3.5GHz Gain: 14dB RF Type: General Purpose Package / Case: 3-CSMD ECCN: MMIC 3A001B2 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: RFMD Other Names: RF3934D,689-1112-1,6 89-1112-2,RF3934,689 -1112-ND,689-1112 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1014260-RF3934SR
RF/IF and RFID - RF Amplifiers 1014260-RF3934SR
Win Source Part Number: 1014260-RF3934SR Category: RF/IF and RFID>RF Amplifiers Package: Cut Tape (CT) Standard Package: 50 Mounting: SMD (SMT) Test Frequency: 2.14GHz Frequency: 0Hz ~ 3.5GHz Gain: 14dB RF Type: General Purpose Package / Case: 3-CSMD ECCN: MMIC 3A001B2 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: RFMD Other Names: RF3934D,689-1112-1,6 89-1112-2,RF3934,689 -1112-ND,689-1112 Product Status: Obsolete

Win Source Part Number: 1014260-RF3934SR
Category: RF/IF and RFID>RF Amplifiers
Package: Cut Tape (CT)
Standard Package: 50
Mounting: SMD (SMT)
Test Frequency: 2.14GHz
Frequency: 0Hz ~ 3.5GHz
Gain: 14dB
RF Type: General Purpose
Package / Case: 3-CSMD
ECCN: MMIC 3A001B2
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: RFMD
Other Names: RF3934D,689-1112-1,689-1112-2,RF3934,689-1112-ND,689-1112
Product Status: Obsolete

Buy Now
RF and Wireless - RF Amplifiers - RF3934SR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
RF3934SR
RF and Wireless - RF Amplifiers RF3934SR
IC RF AMP GP 0HZ-3.5GHZ

IC RF AMP GP 0HZ-3.5GHZ

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1014260-RF3934SR RF3934SR
Product Name RF/IF and RFID - RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA2610TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 8500 to 10500 MHz
View Details
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-18000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 18000 MHz
Output VSWR 2.5 :1
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details