Qorvo RF Amplifiers SZA-2044Z

Description
RF Amplifier IC ISM, 802.11b/g/WiFi, WLAN 1.9GHz ~ 2.7GHz 20-QFN (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC ISM, 802.11b/g/WiFi, WLAN 1.9GHz ~ 2.7GHz 20-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 599-1070-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
599-1070-1-ND
RF Amplifiers 599-1070-1-ND
RF Amplifier IC ISM, 802.11b/g/WiFi, WLAN 1.9GHz ~ 2.7GHz 20-QFN (4x4)

RF Amplifier IC ISM, 802.11b/g/WiFi, WLAN 1.9GHz ~ 2.7GHz 20-QFN (4x4)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - SZA-2044Z
1104706-SZA-2044Z
RF Amplifiers - SZA-2044Z 1104706-SZA-2044Z
Manufacturer: RFMD Win Source Part Number: 1104706-SZA-2044Z Packaging: Reel - TR Test Frequency: 2.5GHz Frequency: 1.9GHz to 2.7GHz Gain: 23.5dB to 27.5dB Noise Figure: 6.1dB P1dB: 23.5dB (223.9mW) to 27.5dB (562.3mW) RF Type: ISM, 802.11b/g/WiFi, WLAN Categories: RF/IF and RFID Status: Active Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 3 V to 5 V Operating Supply Current: 255mA to 345mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: RFMD
Win Source Part Number: 1104706-SZA-2044Z
Packaging: Reel - TR
Test Frequency: 2.5GHz
Frequency: 1.9GHz to 2.7GHz
Gain: 23.5dB to 27.5dB
Noise Figure: 6.1dB
P1dB: 23.5dB (223.9mW) to 27.5dB (562.3mW)
RF Type: ISM, 802.11b/g/WiFi, WLAN
Categories: RF/IF and RFID
Status: Active
Case / Package: 20-QFN (4x4)
Supply Voltage - Operating: 3 V to 5 V
Operating Supply Current: 255mA to 345mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
RF and Wireless - RF Amplifiers - SZA-2044Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SZA-2044Z
RF and Wireless - RF Amplifiers SZA-2044Z
IC AMP ISM 1.9GHZ-2.7GHZ 20QFN

IC AMP ISM 1.9GHZ-2.7GHZ 20QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 599-1070-1-ND 1104706-SZA-2044Z SZA-2044Z
Product Name RF Amplifiers RF Amplifiers - SZA-2044Z RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; ISM, 802.11b/g/WiFi, WLAN RF Microwave
Frequency Range 1900 to 2700 MHz 1900 to 2700 MHz 1900 to 2700 MHz
Minimum Gain 23.5 dB 23.5 to 27.5 dB ? to 23.5 dB
Maximum Gain 27.5 dB 23.5 to 27.5 dB 27.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 8000 MHz, 50Ω, Micro-X Style Package - ERA-1+ - Mini-Circuits
Specs
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 8000 MHz
Minimum Gain 12.3 dB
View Details
2 suppliers
Low Noise Amplifier Systems - NLAS-6000-40000-45-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 40000 MHz
Minimum Gain 45 dB
View Details
450 MHz Transmit/Receive Front-End Module - SKY65377-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; Plugin; MCM, 28-pin
Operating Voltage 3.8 volts
View Details