Qorvo 5 - 4000 MHz SiGe HBT MMIC Low Noise Amplifier SGL0622Z

Description
Qorvo's SGL0622Z is a high performance 5 MHz to 4000 MHz low power high gain and fully internally matched SiGe LNA designed for 2.7V to 3.6V operation. The application circuit is the simplest of the SGL LNA series. Only four to five external components are required to achieve 28.5dB gain and a noise figure of 1.5dB at 1.575GHz which results in a lower bill of material cost. The SGL0622Z is an ideal GPS LNA for portable applications due to its very small footprint minimal applications circuit and low operating voltage range.
Request a Quote Datasheet
Description
Qorvo's SGL0622Z is a high performance 5 MHz to 4000 MHz low power high gain and fully internally matched SiGe LNA designed for 2.7V to 3.6V operation. The application circuit is the simplest of the SGL LNA series. Only four to five external components are required to achieve 28.5dB gain and a noise figure of 1.5dB at 1.575GHz which results in a lower bill of material cost. The SGL0622Z is an ideal GPS LNA for portable applications due to its very small footprint minimal applications circuit and low operating voltage range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 - 4000 MHz SiGe HBT MMIC Low Noise Amplifier - SGL0622Z - Qorvo
Greensboro, NC, United States
5 - 4000 MHz SiGe HBT MMIC Low Noise Amplifier
SGL0622Z
5 - 4000 MHz SiGe HBT MMIC Low Noise Amplifier SGL0622Z
Qorvo's SGL0622Z is a high performance 5 MHz to 4000 MHz low power high gain and fully internally matched SiGe LNA designed for 2.7V to 3.6V operation. The application circuit is the simplest of the SGL LNA series. Only four to five external components are required to achieve 28.5dB gain and a noise figure of 1.5dB at 1.575GHz which results in a lower bill of material cost. The SGL0622Z is an ideal GPS LNA for portable applications due to its very small footprint minimal applications circuit and low operating voltage range.

Qorvo's SGL0622Z is a high performance 5 MHz to 4000 MHz low power high gain and fully internally matched SiGe LNA designed for 2.7V to 3.6V operation. The application circuit is the simplest of the SGL LNA series. Only four to five external components are required to achieve 28.5dB gain and a noise figure of 1.5dB at 1.575GHz which results in a lower bill of material cost. The SGL0622Z is an ideal GPS LNA for portable applications due to its very small footprint minimal applications circuit and low operating voltage range.

Supplier's Site Datasheet
RF Amplifiers - 2312-SGL0622ZDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-SGL0622ZDKR-ND
RF Amplifiers 2312-SGL0622ZDKR-ND
5-4000 MHZ SIGE HBT MMIC LNA

5-4000 MHZ SIGE HBT MMIC LNA

Buy Now Datasheet
RF Amplifiers - 2312-SGL0622ZTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-SGL0622ZTR-ND
RF Amplifiers 2312-SGL0622ZTR-ND
5-4000 MHZ SIGE HBT MMIC LNA

5-4000 MHZ SIGE HBT MMIC LNA

Buy Now Datasheet
RF Amplifiers - 2312-SGL0622ZCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-SGL0622ZCT-ND
RF Amplifiers 2312-SGL0622ZCT-ND
5-4000 MHZ SIGE HBT MMIC LNA

5-4000 MHZ SIGE HBT MMIC LNA

Buy Now Datasheet

Technical Specifications

  Qorvo DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number SGL0622Z 2312-SGL0622ZDKR-ND
Product Name 5 - 4000 MHz SiGe HBT MMIC Low Noise Amplifier RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 5 to 4000 MHz 5 to 4000 MHz
Minimum Gain 24 dB 31 dB
Maximum Gain 24 dB 31 dB
Output Power 1.0000 dBm 6 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL1843TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
DC - 8 GHz Cascadable Broadband GaAs MMIC Amplifier, Packaged - NBB-400 - Qorvo
Specs
Applications Mobile / Wireless Systems
Frequency Range ? to 8000 MHz
Minimum Gain 16.5 dB
View Details
2 suppliers
RF Amplifiers - 2312-QPB8896SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 700 MHz
View Details
RF Amplifiers - 2312-QPA1314D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 13750 to 14500 MHz
View Details