Qorvo RF Amplifiers TGA2514

Description
AMPLIFIER 13-18GHZ 6.5W HPA
Request a Quote Datasheet
Description
AMPLIFIER 13-18GHZ 6.5W HPA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-TGA2514-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-TGA2514-ND
RF Amplifiers 2312-TGA2514-ND
AMPLIFIER 13-18GHZ 6.5W HPA

AMPLIFIER 13-18GHZ 6.5W HPA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-TGA2514-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 13000 to 18000 MHz
Minimum Gain 24 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 1 MHz to 1000 MHz, 50Ω, SOT-89 Style Package - PHA-13LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
4 suppliers
Low Noise Amplifiers - NLA-1000-18000-45-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 18000 MHz
Minimum Gain 45 dB
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details