Qorvo RF Amplifiers - TQM7M9023 TQM7M9023

Description
Manufacturer: RF Micro Devices Win Source Part Number: 213473-TQM7M9023 Packaging: Reel - TR Test Frequency: 1.92GHz to 1.98GHz Frequency: 1.92GHz to 1.98GHz Gain: 29dB RF Type: CDMA, GSM, EDGE, W-CDMA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 24-SMD Supply Voltage - Operating: 3 V to 4.5 V Operating Supply Current: 460mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: RF Micro Devices Win Source Part Number: 213473-TQM7M9023 Packaging: Reel - TR Test Frequency: 1.92GHz to 1.98GHz Frequency: 1.92GHz to 1.98GHz Gain: 29dB RF Type: CDMA, GSM, EDGE, W-CDMA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 24-SMD Supply Voltage - Operating: 3 V to 4.5 V Operating Supply Current: 460mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - TQM7M9023
213473-TQM7M9023
RF Amplifiers - TQM7M9023 213473-TQM7M9023
Manufacturer: RF Micro Devices Win Source Part Number: 213473-TQM7M9023 Packaging: Reel - TR Test Frequency: 1.92GHz to 1.98GHz Frequency: 1.92GHz to 1.98GHz Gain: 29dB RF Type: CDMA, GSM, EDGE, W-CDMA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 24-SMD Supply Voltage - Operating: 3 V to 4.5 V Operating Supply Current: 460mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: RF Micro Devices
Win Source Part Number: 213473-TQM7M9023
Packaging: Reel - TR
Test Frequency: 1.92GHz to 1.98GHz
Frequency: 1.92GHz to 1.98GHz
Gain: 29dB
RF Type: CDMA, GSM, EDGE, W-CDMA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 24-SMD
Supply Voltage - Operating: 3 V to 4.5 V
Operating Supply Current: 460mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 213473-TQM7M9023
Product Name RF Amplifiers - TQM7M9023
Applications RF Microwave
Frequency Range 1920 to 1980 MHz
Minimum Gain 29 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA9121TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G
Frequency Range 2300 to 5000 MHz
View Details
Specs
Applications RF Microwave
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-500-2000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 2000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details