Qorvo RF Amplifiers - RFPA3807TR13 RFPA3807TR13

Description
Manufacturer: RF Micro Devices Win Source Part Number: 141536-RFPA3807TR13 Packaging: Reel - TR Test Frequency: 2.14GHz Frequency: 400MHz to 2.7GHz Gain: 13.7dB Noise Figure: 2.9dB P1dB: 24dBm (251.2mW) RF Type: UMTS, DCS, PCS Categories: RF/IF and RFID Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 5V Operating Supply Current: 90mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 141536-RFPA3807TR13 Packaging: Reel - TR Test Frequency: 2.14GHz Frequency: 400MHz to 2.7GHz Gain: 13.7dB Noise Figure: 2.9dB P1dB: 24dBm (251.2mW) RF Type: UMTS, DCS, PCS Categories: RF/IF and RFID Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 5V Operating Supply Current: 90mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RFPA3807TR13
141536-RFPA3807TR13
RF Amplifiers - RFPA3807TR13 141536-RFPA3807TR13
Manufacturer: RF Micro Devices Win Source Part Number: 141536-RFPA3807TR13 Packaging: Reel - TR Test Frequency: 2.14GHz Frequency: 400MHz to 2.7GHz Gain: 13.7dB Noise Figure: 2.9dB P1dB: 24dBm (251.2mW) RF Type: UMTS, DCS, PCS Categories: RF/IF and RFID Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 5V Operating Supply Current: 90mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: RF Micro Devices
Win Source Part Number: 141536-RFPA3807TR13
Packaging: Reel - TR
Test Frequency: 2.14GHz
Frequency: 400MHz to 2.7GHz
Gain: 13.7dB
Noise Figure: 2.9dB
P1dB: 24dBm (251.2mW)
RF Type: UMTS, DCS, PCS
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 5V
Operating Supply Current: 90mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF and Wireless - RF Amplifiers - RFPA3807TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
RFPA3807TR13
RF and Wireless - RF Amplifiers RFPA3807TR13
IC AMP UMTS 400MHZ-2.7GHZ 8SOIC

IC AMP UMTS 400MHZ-2.7GHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 141536-RFPA3807TR13 RFPA3807TR13
Product Name RF Amplifiers - RFPA3807TR13 RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 400 to 2700 MHz 400 to 2700 MHz
Minimum Gain 13.7 dB ? to 13.7 dB
Maximum Gain 13.7 dB 13.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

400 - 2700 MHz, 1 Watt Linear Amplifier - AH225-S8G - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 400 to 2700 MHz
Output Power 31 dBm
View Details
High Power 2.4 GHz 802.15.4 Front End Module - SE2436L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Output Power 27 dBm
Package Type Surface Mount; Plugin; QFN, 24-pin
View Details
Low Noise Amplifiers - NLA-2000-18000-21-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 21 dB
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details