Qorvo RF Amplifiers - SGA-6286Z SGA-6286Z

Description
Manufacturer: RF Micro Devices Win Source Part Number: 121192-SGA-6286Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 5.5GHz Gain: 12.4dB Noise Figure: 4.2dB P1dB: 17.8dBm (60.3mW) RF Type: Cellular, GSM, PCS, UMTS Family Name: SGA-6286 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-86 Supply Voltage - Operating: 3.5 V to 4.2 V Operating Supply Current: 54mA to 66mA Alternative Parts (Cross-Reference): SKY65013-92LF; SKY65013-92; SKY65016-92; SKY65016-92LF; Introduction Date: October 02, 2008 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: RF Micro Devices Win Source Part Number: 121192-SGA-6286Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 5.5GHz Gain: 12.4dB Noise Figure: 4.2dB P1dB: 17.8dBm (60.3mW) RF Type: Cellular, GSM, PCS, UMTS Family Name: SGA-6286 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-86 Supply Voltage - Operating: 3.5 V to 4.2 V Operating Supply Current: 54mA to 66mA Alternative Parts (Cross-Reference): SKY65013-92LF; SKY65013-92; SKY65016-92; SKY65016-92LF; Introduction Date: October 02, 2008 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - SGA-6286Z - 121192-SGA-6286Z - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - SGA-6286Z
121192-SGA-6286Z
RF Amplifiers - SGA-6286Z 121192-SGA-6286Z
Manufacturer: RF Micro Devices Win Source Part Number: 121192-SGA-6286Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 5.5GHz Gain: 12.4dB Noise Figure: 4.2dB P1dB: 17.8dBm (60.3mW) RF Type: Cellular, GSM, PCS, UMTS Family Name: SGA-6286 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-86 Supply Voltage - Operating: 3.5 V to 4.2 V Operating Supply Current: 54mA to 66mA Alternative Parts (Cross-Reference): SKY65013-92LF; SKY65013-92; SKY65016-92; SKY65016-92LF; Introduction Date: October 02, 2008 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: RF Micro Devices
Win Source Part Number: 121192-SGA-6286Z
Packaging: Reel - TR
Test Frequency: 1.95GHz
Frequency: 0Hz to 5.5GHz
Gain: 12.4dB
Noise Figure: 4.2dB
P1dB: 17.8dBm (60.3mW)
RF Type: Cellular, GSM, PCS, UMTS
Family Name: SGA-6286
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-86
Supply Voltage - Operating: 3.5 V to 4.2 V
Operating Supply Current: 54mA to 66mA
Alternative Parts (Cross-Reference): SKY65013-92LF; SKY65013-92; SKY65016-92; SKY65016-92LF;
Introduction Date: October 02, 2008
ECCN: 5A991.g
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 121192-SGA-6286Z
Product Name RF Amplifiers - SGA-6286Z
Applications RF Microwave
Frequency Range 0.0 to 5500 MHz
Minimum Gain 12.4 dB
Maximum Gain 12.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-18000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 18000 MHz
Output VSWR 2.5 :1
View Details
2.4 GHz High Efficiency Wireless LAN Front End - SE2564L - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 24-pin
View Details