Qorvo RF Amplifiers - SGA-3563Z SGA-3563Z

Description
Manufacturer: RF Micro Devices Win Source Part Number: 101928-SGA-3563Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 5GHz Gain: 19.5dB to 23.5dB Noise Figure: 2.7dB to 3.7dB P1dB: 11dBm (12.6mW) to 12.5dBm (17.8mW) RF Type: Cellular, GSM, PCS, UMTS Family Name: SGA-3563 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 3 V to 3.5 V Operating Supply Current: 31mA to 39mA Alternative Parts (Cross-Reference): SKY65013-92LF; SKY65013-92; SKY65016-92LF; SKY65016-92; Introduction Date: September 12, 2005 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: RF Micro Devices Win Source Part Number: 101928-SGA-3563Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 5GHz Gain: 19.5dB to 23.5dB Noise Figure: 2.7dB to 3.7dB P1dB: 11dBm (12.6mW) to 12.5dBm (17.8mW) RF Type: Cellular, GSM, PCS, UMTS Family Name: SGA-3563 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 3 V to 3.5 V Operating Supply Current: 31mA to 39mA Alternative Parts (Cross-Reference): SKY65013-92LF; SKY65013-92; SKY65016-92LF; SKY65016-92; Introduction Date: September 12, 2005 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - SGA-3563Z - 101928-SGA-3563Z - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - SGA-3563Z
101928-SGA-3563Z
RF Amplifiers - SGA-3563Z 101928-SGA-3563Z
Manufacturer: RF Micro Devices Win Source Part Number: 101928-SGA-3563Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 5GHz Gain: 19.5dB to 23.5dB Noise Figure: 2.7dB to 3.7dB P1dB: 11dBm (12.6mW) to 12.5dBm (17.8mW) RF Type: Cellular, GSM, PCS, UMTS Family Name: SGA-3563 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 3 V to 3.5 V Operating Supply Current: 31mA to 39mA Alternative Parts (Cross-Reference): SKY65013-92LF; SKY65013-92; SKY65016-92LF; SKY65016-92; Introduction Date: September 12, 2005 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: RF Micro Devices
Win Source Part Number: 101928-SGA-3563Z
Packaging: Reel - TR
Test Frequency: 1.95GHz
Frequency: 0Hz to 5GHz
Gain: 19.5dB to 23.5dB
Noise Figure: 2.7dB to 3.7dB
P1dB: 11dBm (12.6mW) to 12.5dBm (17.8mW)
RF Type: Cellular, GSM, PCS, UMTS
Family Name: SGA-3563
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-363
Supply Voltage - Operating: 3 V to 3.5 V
Operating Supply Current: 31mA to 39mA
Alternative Parts (Cross-Reference): SKY65013-92LF; SKY65013-92; SKY65016-92LF; SKY65016-92;
Introduction Date: September 12, 2005
ECCN: 5A991.g
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 101928-SGA-3563Z
Product Name RF Amplifiers - SGA-3563Z
Applications RF Microwave
Frequency Range 0.0 to 5000 MHz
Minimum Gain 19.5 to 23.5 dB
Maximum Gain 19.5 to 23.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, Dual Matched, HBT Amplifier, DC to 1000 MHz, 50Ω, QFN Style Package - MERA-7456+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 1000 MHz
View Details
Low Noise Amplifiers - NLA-4000-8000-21-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4000 to 8000 MHz
Minimum Gain 21 dB
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details