Qorvo RF Amplifiers - SZA-5044 SZA-5044

Description
Manufacturer: RFMD Win Source Part Number: 814264-SZA-5044 Packaging: Reel Test Frequency: 5.875GHz Frequency: 4.9GHz ~ 5.9GHz Gain: 30.7dB ~ 34.7dB Noise Figure: 6.3dB Current - Supply: 230mA ~ 310mA P1dB: 27.5dBm ~ 29dBm RF Type: 802.11a/WiFi, 802.16/WiMax, ISM, WLAN Part Status: Obsolete (End Of Life) Supplier Device Package: 16-QFN (4x4) Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote
Description
Manufacturer: RFMD Win Source Part Number: 814264-SZA-5044 Packaging: Reel Test Frequency: 5.875GHz Frequency: 4.9GHz ~ 5.9GHz Gain: 30.7dB ~ 34.7dB Noise Figure: 6.3dB Current - Supply: 230mA ~ 310mA P1dB: 27.5dBm ~ 29dBm RF Type: 802.11a/WiFi, 802.16/WiMax, ISM, WLAN Part Status: Obsolete (End Of Life) Supplier Device Package: 16-QFN (4x4) Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SZA-5044
814264-SZA-5044
RF Amplifiers - SZA-5044 814264-SZA-5044
Manufacturer: RFMD Win Source Part Number: 814264-SZA-5044 Packaging: Reel Test Frequency: 5.875GHz Frequency: 4.9GHz ~ 5.9GHz Gain: 30.7dB ~ 34.7dB Noise Figure: 6.3dB Current - Supply: 230mA ~ 310mA P1dB: 27.5dBm ~ 29dBm RF Type: 802.11a/WiFi, 802.16/WiMax, ISM, WLAN Part Status: Obsolete (End Of Life) Supplier Device Package: 16-QFN (4x4) Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V

Manufacturer: RFMD
Win Source Part Number: 814264-SZA-5044
Packaging: Reel
Test Frequency: 5.875GHz
Frequency: 4.9GHz ~ 5.9GHz
Gain: 30.7dB ~ 34.7dB
Noise Figure: 6.3dB
Current - Supply: 230mA ~ 310mA
P1dB: 27.5dBm ~ 29dBm
RF Type: 802.11a/WiFi, 802.16/WiMax, ISM, WLAN
Part Status: Obsolete (End Of Life)
Supplier Device Package: 16-QFN (4x4)
Manufacturer Package: 16-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 814264-SZA-5044
Product Name RF Amplifiers - SZA-5044
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
High Power Amplifier, 2.3 to 2.55 GHz - ZHL-30W-262-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Operating Temperature -20 to 41 C (-4 to 106 F)
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-4000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 4000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details