Qorvo RF Amplifiers - SGA-6486 SGA-6486

Description
Manufacturer: RFMD Win Source Part Number: 810245-SGA-6486 Packaging: Reel Test Frequency: 1.95GHz Frequency: 0Hz ~ 4.5GHz Gain: 16.4dB Noise Figure: 3.3dB Current - Supply: 67mA ~ 83mA P1dB: 18.5dBm RF Type: Cellular, PCS, GSM, UMTS Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-86 Manufacturer Package: SOT-86 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.7V ~ 5.5V
Request a Quote
Description
Manufacturer: RFMD Win Source Part Number: 810245-SGA-6486 Packaging: Reel Test Frequency: 1.95GHz Frequency: 0Hz ~ 4.5GHz Gain: 16.4dB Noise Figure: 3.3dB Current - Supply: 67mA ~ 83mA P1dB: 18.5dBm RF Type: Cellular, PCS, GSM, UMTS Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-86 Manufacturer Package: SOT-86 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.7V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SGA-6486
810245-SGA-6486
RF Amplifiers - SGA-6486 810245-SGA-6486
Manufacturer: RFMD Win Source Part Number: 810245-SGA-6486 Packaging: Reel Test Frequency: 1.95GHz Frequency: 0Hz ~ 4.5GHz Gain: 16.4dB Noise Figure: 3.3dB Current - Supply: 67mA ~ 83mA P1dB: 18.5dBm RF Type: Cellular, PCS, GSM, UMTS Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-86 Manufacturer Package: SOT-86 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.7V ~ 5.5V

Manufacturer: RFMD
Win Source Part Number: 810245-SGA-6486
Packaging: Reel
Test Frequency: 1.95GHz
Frequency: 0Hz ~ 4.5GHz
Gain: 16.4dB
Noise Figure: 3.3dB
Current - Supply: 67mA ~ 83mA
P1dB: 18.5dBm
RF Type: Cellular, PCS, GSM, UMTS
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOT-86
Manufacturer Package: SOT-86
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.7V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 810245-SGA-6486
Product Name RF Amplifiers - SGA-6486
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Connectorized SMA, Medium Power Amplifier, 10 MHz to 1200 MHz, 50Ω - ZHL-10M1G21W0X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 60 C (-4 to 140 F)
Frequency Range 10 to 1200 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-6000-18000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 6000 to 18000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details