Qorvo RF Amplifiers - SGA-4286Z SGA-4286Z

Description
Manufacturer: RF Micro Devices Win Source Part Number: 112537-SGA-4286Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 5GHz Gain: 12dB Noise Figure: 3.7dB P1dB: 13dBm (20mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-86 Supply Voltage - Operating: 2.9 V to 3.5 V Operating Supply Current: 41mA to 49mA Alternative Parts (Cross-Reference): THS9000DRWR; SGA-4286-TR1; SGA-4386Z-TR1; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: RF Micro Devices Win Source Part Number: 112537-SGA-4286Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 5GHz Gain: 12dB Noise Figure: 3.7dB P1dB: 13dBm (20mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-86 Supply Voltage - Operating: 2.9 V to 3.5 V Operating Supply Current: 41mA to 49mA Alternative Parts (Cross-Reference): THS9000DRWR; SGA-4286-TR1; SGA-4386Z-TR1; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - SGA-4286Z - 112537-SGA-4286Z - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - SGA-4286Z
112537-SGA-4286Z
RF Amplifiers - SGA-4286Z 112537-SGA-4286Z
Manufacturer: RF Micro Devices Win Source Part Number: 112537-SGA-4286Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 5GHz Gain: 12dB Noise Figure: 3.7dB P1dB: 13dBm (20mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-86 Supply Voltage - Operating: 2.9 V to 3.5 V Operating Supply Current: 41mA to 49mA Alternative Parts (Cross-Reference): THS9000DRWR; SGA-4286-TR1; SGA-4386Z-TR1; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: RF Micro Devices
Win Source Part Number: 112537-SGA-4286Z
Packaging: Reel - TR
Test Frequency: 1.95GHz
Frequency: 0Hz to 5GHz
Gain: 12dB
Noise Figure: 3.7dB
P1dB: 13dBm (20mW)
RF Type: Cellular, GSM, PCS, UMTS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-86
Supply Voltage - Operating: 2.9 V to 3.5 V
Operating Supply Current: 41mA to 49mA
Alternative Parts (Cross-Reference): THS9000DRWR; SGA-4286-TR1; SGA-4386Z-TR1;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 112537-SGA-4286Z
Product Name RF Amplifiers - SGA-4286Z
Applications RF Microwave
Frequency Range 0.0 to 5000 MHz
Minimum Gain 12 dB
Maximum Gain 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

50 - 1000 MHz Dual HBT Push-Pull CATV Amplifier - AG606-G - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range ? to 1000 MHz
Minimum Gain 13.5 dB
View Details
2 suppliers
Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
Low Noise Amplifiers - NLA-50-3000-17-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 3000 MHz
Minimum Gain 17 dB
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details