Qorvo RF Amplifiers TGA2526

Description
2-20GHZ LNA WITH AGC
Request a Quote Datasheet
Description
2-20GHZ LNA WITH AGC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-TGA2526-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-TGA2526-ND
RF Amplifiers 2312-TGA2526-ND
2-20GHZ LNA WITH AGC

2-20GHZ LNA WITH AGC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-TGA2526-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 20000 MHz
Minimum Gain 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 1 MHz to 1000 MHz, 50Ω, SOT-89 Style Package - PHA-13HLN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
4 suppliers
Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-18000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 18000 MHz
Output VSWR 2.2 :1
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details