Qorvo RF Amplifiers - SGC6489Z SGC6489Z

Description
Manufacturer: RFMD Win Source Part Number: 1095584-SGC6489Z Packaging: Reel - TR Test Frequency: 3.5GHz Frequency: 50MHz to 3.5GHz Gain: 19.5dB Noise Figure: 2.4dB P1dB: 19.2dBm Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-89 Supply Voltage - Operating: 5V Operating Supply Current: 82mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: RFMD Win Source Part Number: 1095584-SGC6489Z Packaging: Reel - TR Test Frequency: 3.5GHz Frequency: 50MHz to 3.5GHz Gain: 19.5dB Noise Figure: 2.4dB P1dB: 19.2dBm Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-89 Supply Voltage - Operating: 5V Operating Supply Current: 82mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SGC6489Z
1095584-SGC6489Z
RF Amplifiers - SGC6489Z 1095584-SGC6489Z
Manufacturer: RFMD Win Source Part Number: 1095584-SGC6489Z Packaging: Reel - TR Test Frequency: 3.5GHz Frequency: 50MHz to 3.5GHz Gain: 19.5dB Noise Figure: 2.4dB P1dB: 19.2dBm Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-89 Supply Voltage - Operating: 5V Operating Supply Current: 82mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: RFMD
Win Source Part Number: 1095584-SGC6489Z
Packaging: Reel - TR
Test Frequency: 3.5GHz
Frequency: 50MHz to 3.5GHz
Gain: 19.5dB
Noise Figure: 2.4dB
P1dB: 19.2dBm
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-89
Supply Voltage - Operating: 5V
Operating Supply Current: 82mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1095584-SGC6489Z
Product Name RF Amplifiers - SGC6489Z
Applications RF Microwave
Frequency Range 50 to 3500 MHz
Minimum Gain 19.5 dB
Maximum Gain 19.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA4425SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 47 to 1218 MHz
View Details
RF Amplifiers - MHL9236N - 884593-MHL9236N - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
Low Noise Amplifiers - NLA-500-8000-20-16 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 8000 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details