Qorvo RF Amplifiers - TAT8858 TAT8858

Description
Manufacturer: TriQuint Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184274-TAT8858 Operating Supply Voltage: 24 V Bandwidth: 1 GHz Resistance: 75 Ω Categories: RF Amplifiers Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote
Description
Manufacturer: TriQuint Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184274-TAT8858 Operating Supply Voltage: 24 V Bandwidth: 1 GHz Resistance: 75 Ω Categories: RF Amplifiers Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - TAT8858 - 1184274-TAT8858 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - TAT8858
1184274-TAT8858
RF Amplifiers - TAT8858 1184274-TAT8858
Manufacturer: TriQuint Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184274-TAT8858 Operating Supply Voltage: 24 V Bandwidth: 1 GHz Resistance: 75 Ω Categories: RF Amplifiers Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: TriQuint Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1184274-TAT8858
Operating Supply Voltage: 24 V
Bandwidth: 1 GHz
Resistance: 75 Ω
Categories: RF Amplifiers
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1184274-TAT8858
Product Name RF Amplifiers - TAT8858
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
SMT MMIC, Medium Power, Linear Amplifier, 400 MHz to 8000 MHz, 50Ω, 3x3 mm QFN Style Package - PMA3-83LP+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 400 to 8000 MHz
Minimum Gain 16 dB
View Details
2 suppliers
Low Noise Amplifiers - NLA-2000-18000-34-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 34 dB
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details