Qorvo
RF Amplifiers
SBB3089Z
Description
50-6000MHZ GAIN BLOCK
Request a Quote
Email Supplier
Datasheet
Description
50-6000MHZ GAIN BLOCK
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
2312-SBB3089ZTR-ND |
|
Product Name
|
RF Amplifiers |
|
Amplifier Type
|
Low Noise Amplifier; Power Amplifier
|
|
Applications
|
Mobile / Wireless Systems; Cellular, GSM, PCS, UMTS
|
|
Frequency Range
|
50 to 6000 MHz
|
|
Minimum Gain
|
16.4 dB
|
|
Maximum Gain
|
16.4 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Low Noise
RoHS Compliant
RoHS
Gain Flatness
16 dB
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range
20 to 7000 MHz
View Details
Amplifier Type
Low Noise Amplifier
Frequency Range
8000 to 26500 MHz
Minimum Gain
15 dB
View Details