Qorvo RF Amplifiers TGA2575

Description
32-38 GHZ, 3 W KA BD PA
Request a Quote Datasheet
Description
32-38 GHZ, 3 W KA BD PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-TGA2575-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-TGA2575-ND
RF Amplifiers 2312-TGA2575-ND
32-38 GHZ, 3 W KA BD PA

32-38 GHZ, 3 W KA BD PA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-TGA2575-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 32000 to 38000 MHz
Minimum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-800-18000-25-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 800 to 18000 MHz
Minimum Gain 25 dB
View Details
MLB/MB/HB/UHB Diversity Receive Module - SKY13751-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 1452 to 3300 MHz
Package Type Surface Mount; MCM, 34-lead
View Details