Qorvo RF Amplifiers - RF5187TR7 RF5187TR7

Description
Manufacturer: RF Micro Devices Win Source Part Number: 137687-RF5187TR7 Packaging: Reel - TR Test Frequency: 800MHz to 2.5GHz Frequency: 800MHz to 2.5GHz Gain: 13dB to 15dB P1dB: 29dBm (794.3mW) RF Type: UMTS, DCS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 6 V Operating Supply Current: 240mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 137687-RF5187TR7 Packaging: Reel - TR Test Frequency: 800MHz to 2.5GHz Frequency: 800MHz to 2.5GHz Gain: 13dB to 15dB P1dB: 29dBm (794.3mW) RF Type: UMTS, DCS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 6 V Operating Supply Current: 240mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RF5187TR7
137687-RF5187TR7
RF Amplifiers - RF5187TR7 137687-RF5187TR7
Manufacturer: RF Micro Devices Win Source Part Number: 137687-RF5187TR7 Packaging: Reel - TR Test Frequency: 800MHz to 2.5GHz Frequency: 800MHz to 2.5GHz Gain: 13dB to 15dB P1dB: 29dBm (794.3mW) RF Type: UMTS, DCS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 6 V Operating Supply Current: 240mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: RF Micro Devices
Win Source Part Number: 137687-RF5187TR7
Packaging: Reel - TR
Test Frequency: 800MHz to 2.5GHz
Frequency: 800MHz to 2.5GHz
Gain: 13dB to 15dB
P1dB: 29dBm (794.3mW)
RF Type: UMTS, DCS, PCS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 6 V
Operating Supply Current: 240mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 137687-RF5187TR7
Product Name RF Amplifiers - RF5187TR7
Applications RF Microwave
Frequency Range 800 to 2500 MHz
Minimum Gain 13 to 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-6000-18000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 18000 MHz
Minimum Gain 25 dB
View Details