Qorvo RF Amplifiers - SGA-4186Z SGA-4186Z

Description
Manufacturer: RF Micro Devices Win Source Part Number: 114413-SGA-4186Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 5GHz Gain: 9.2dB Noise Figure: 5dB P1dB: 12.4dBm (17.4mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-86 Supply Voltage - Operating: 2.9 V to 3.5 V Operating Supply Current: 41mA to 49mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: RF Micro Devices Win Source Part Number: 114413-SGA-4186Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 5GHz Gain: 9.2dB Noise Figure: 5dB P1dB: 12.4dBm (17.4mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-86 Supply Voltage - Operating: 2.9 V to 3.5 V Operating Supply Current: 41mA to 49mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SGA-4186Z
114413-SGA-4186Z
RF Amplifiers - SGA-4186Z 114413-SGA-4186Z
Manufacturer: RF Micro Devices Win Source Part Number: 114413-SGA-4186Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 5GHz Gain: 9.2dB Noise Figure: 5dB P1dB: 12.4dBm (17.4mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-86 Supply Voltage - Operating: 2.9 V to 3.5 V Operating Supply Current: 41mA to 49mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: RF Micro Devices
Win Source Part Number: 114413-SGA-4186Z
Packaging: Reel - TR
Test Frequency: 1.95GHz
Frequency: 0Hz to 5GHz
Gain: 9.2dB
Noise Figure: 5dB
P1dB: 12.4dBm (17.4mW)
RF Type: Cellular, GSM, PCS, UMTS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-86
Supply Voltage - Operating: 2.9 V to 3.5 V
Operating Supply Current: 41mA to 49mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 114413-SGA-4186Z
Product Name RF Amplifiers - SGA-4186Z
Applications RF Microwave
Frequency Range 0.0 to 5000 MHz
Minimum Gain 9.2 dB
Maximum Gain 9.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA615L7E6327XTSA1 - 096431-BGA615L7E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1575 MHz
Minimum Gain 18 dB
View Details
3 suppliers
SMT MMIC, Medium Power, Linear, Variable Gain, HBT Amplifier, 400 MHz to 12 GHz, 50Ω, 3x3 mm QFN Style Package - PVGA-123+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
3 suppliers
RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details