Qorvo RF Amplifiers TAT7430B

Description
TAT7430B-T1 75 OHM, 1002 MHZ, DR
Request a Quote Datasheet
Description
TAT7430B-T1 75 OHM, 1002 MHZ, DR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-TAT7430BTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-TAT7430BTR-ND
RF Amplifiers 2312-TAT7430BTR-ND
TAT7430B-T1 75 OHM, 1002 MHZ, DR

TAT7430B-T1 75 OHM, 1002 MHZ, DR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-TAT7430BTR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 50 to 1002 MHz
Minimum Gain 22 dB
Maximum Gain 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-0.5-1000-23-12 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.5000 to 1000 MHz
Minimum Gain 23 dB
View Details
RF Amplifiers - ACA0861DRS7P2 - 1135120-ACA0861DRS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 40 to 860 MHz
Minimum Gain 12.6 dB
View Details
3 suppliers