Qorvo RF Amplifiers - SGA-6489Z SGA-6489Z

Description
Manufacturer: RF Micro Devices Win Source Part Number: 028308-SGA-6489Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 3.5GHz Gain: 17.5dB Noise Figure: 3dB P1dB: 18.7dBm (74.1mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-89-3 Supply Voltage - Operating: 4.7 V to 5.5 V Operating Supply Current: 67mA to 83mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: RF Micro Devices Win Source Part Number: 028308-SGA-6489Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 3.5GHz Gain: 17.5dB Noise Figure: 3dB P1dB: 18.7dBm (74.1mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-89-3 Supply Voltage - Operating: 4.7 V to 5.5 V Operating Supply Current: 67mA to 83mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SGA-6489Z
028308-SGA-6489Z
RF Amplifiers - SGA-6489Z 028308-SGA-6489Z
Manufacturer: RF Micro Devices Win Source Part Number: 028308-SGA-6489Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 3.5GHz Gain: 17.5dB Noise Figure: 3dB P1dB: 18.7dBm (74.1mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-89-3 Supply Voltage - Operating: 4.7 V to 5.5 V Operating Supply Current: 67mA to 83mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: RF Micro Devices
Win Source Part Number: 028308-SGA-6489Z
Packaging: Reel - TR
Test Frequency: 1.95GHz
Frequency: 0Hz to 3.5GHz
Gain: 17.5dB
Noise Figure: 3dB
P1dB: 18.7dBm (74.1mW)
RF Type: Cellular, GSM, PCS, UMTS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-89-3
Supply Voltage - Operating: 4.7 V to 5.5 V
Operating Supply Current: 67mA to 83mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 028308-SGA-6489Z
Product Name RF Amplifiers - SGA-6489Z
Applications RF Microwave
Frequency Range 0.0 to 3500 MHz
Minimum Gain 17.5 dB
Maximum Gain 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD295C4CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 20000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
Low Noise Amplifiers - NLA-1.6-30-13.5-42 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1.6 to 30 MHz
Minimum Gain 13.5 dB
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details