Qorvo RF Amplifiers - SGL-0163Z SGL-0163Z

Description
Manufacturer: RF Micro Devices Win Source Part Number: 064355-SGL-0163Z Packaging: Reel - TR Test Frequency: 900MHz Frequency: 100MHz to 1.3GHz Gain: 14dB to 17dB Noise Figure: 1.2dB to 1.7dB P1dB: 5.6dBm (3.6mW) RF Type: GPS, RFiD Family Name: SGL-0163 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 2.5 V to 4 V Operating Supply Current: 9.5mA to 14mA Alternative Parts (Cross-Reference): MSA-0286-TR2; MSA-0286-TR1; A4012; MSA-0286-TR1MCG; Introduction Date: September 15, 2005 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 064355-SGL-0163Z Packaging: Reel - TR Test Frequency: 900MHz Frequency: 100MHz to 1.3GHz Gain: 14dB to 17dB Noise Figure: 1.2dB to 1.7dB P1dB: 5.6dBm (3.6mW) RF Type: GPS, RFiD Family Name: SGL-0163 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 2.5 V to 4 V Operating Supply Current: 9.5mA to 14mA Alternative Parts (Cross-Reference): MSA-0286-TR2; MSA-0286-TR1; A4012; MSA-0286-TR1MCG; Introduction Date: September 15, 2005 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - SGL-0163Z - 064355-SGL-0163Z - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - SGL-0163Z
064355-SGL-0163Z
RF Amplifiers - SGL-0163Z 064355-SGL-0163Z
Manufacturer: RF Micro Devices Win Source Part Number: 064355-SGL-0163Z Packaging: Reel - TR Test Frequency: 900MHz Frequency: 100MHz to 1.3GHz Gain: 14dB to 17dB Noise Figure: 1.2dB to 1.7dB P1dB: 5.6dBm (3.6mW) RF Type: GPS, RFiD Family Name: SGL-0163 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 2.5 V to 4 V Operating Supply Current: 9.5mA to 14mA Alternative Parts (Cross-Reference): MSA-0286-TR2; MSA-0286-TR1; A4012; MSA-0286-TR1MCG; Introduction Date: September 15, 2005 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: RF Micro Devices
Win Source Part Number: 064355-SGL-0163Z
Packaging: Reel - TR
Test Frequency: 900MHz
Frequency: 100MHz to 1.3GHz
Gain: 14dB to 17dB
Noise Figure: 1.2dB to 1.7dB
P1dB: 5.6dBm (3.6mW)
RF Type: GPS, RFiD
Family Name: SGL-0163
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-363
Supply Voltage - Operating: 2.5 V to 4 V
Operating Supply Current: 9.5mA to 14mA
Alternative Parts (Cross-Reference): MSA-0286-TR2; MSA-0286-TR1; A4012; MSA-0286-TR1MCG;
Introduction Date: September 15, 2005
ECCN: 5A991.g
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 064355-SGL-0163Z
Product Name RF Amplifiers - SGL-0163Z
Applications RF Microwave
Frequency Range 100 to 1300 MHz
Minimum Gain 14 to 17 dB
Maximum Gain 14 to 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD241P4DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 22000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
Low Noise Amplifiers - NLA-50000-75000-25-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50000 to 75000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details