Qorvo
RF Amplifiers
TGA2214
Description
2-18 GHZ, 5 W GAN PA
Request a Quote
Email Supplier
Datasheet
Description
2-18 GHZ, 5 W GAN PA
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
2312-TGA2214-ND |
|
Product Name
|
RF Amplifiers |
|
Amplifier Type
|
Low Noise Amplifier; Power Amplifier
|
|
Applications
|
Radar
|
|
Frequency Range
|
2000 to 18000 MHz
|
|
Minimum Gain
|
22 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier
Applications
EMC/RFI Testing
Frequency Range
0.0050 to 300 MHz
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
RoHS Compliant
RoHS
MMIC Tech.
MMIC
View Details
4 suppliers
Amplifier Type
DLVA
Frequency Range
4000 to 8000 MHz
Output VSWR
2 :1
View Details
Amplifier Type
Low Noise Amplifier; Low Noise
RoHS Compliant
RoHS
Gain Flatness
16 dB
View Details