Qorvo Datasheets for RF Transceivers

RF transceivers are electronic devices that receive and demodulate an RF signal, then modulate and transmit a new signal.
RF Transceivers: Learn more

Product Name Notes
Qorvo's AWMF-0196 is the latest addition to the famiy of fully integrated dual channel IF up/down converters with integrated PLL/VCO LO synthesizer. The half-duplex IC integrates dual Tx single-sideband up-conversion,...
Qorvo's AWMF-0224 is the industry's first fully integrated dual channel IF up/down converter with integrated PLL/VCO LO synthesizer. The half-duplex IC integrates dual Tx single-sideband up-conversion, dual Rx image-reject down-conversion...
Qorvo's DW1000 is a fully integrated single chip ultra-wideband (UWB) low-power, low-cost transceiver IC compliant to IEEE 802.15.4a. It can be used in 2-way ranging or TDoA location systems to...
Qorvo's DW3110 is part of the DW3000 family of second-generation, fully integrated Impulse Radio Ultra-Wideband (UWB) wireless transceivers. Based on the IEEE802.15.4z standard, the DW3110 implements enhanced security features. DW3110...
Qorvo's DW3120 is part of the DW3000 family of second-generation, fully integrated Impulse Radio Ultra-Wideband (UWB) wireless transceivers. Based on the IEEE802.15.4z standard, the DW3120 implements enhanced security features. DW3120...
Qorvo's DW3210 is part of the DW3000 family of second-generation, fully integrated Impulse Radio Ultra-Wideband (UWB) wireless transceivers. Based on the IEEE802.15.4z standard, the DW3210 implements enhanced security features. DW3210...
Qorvo's DW3220 is part of the DW3000 family of second-generation, fully integrated Impulse Radio Ultra-Wideband (UWB) wireless transceivers. Based on the IEEE802.15.4z standard, the DW3220 implements enhanced security features. DW3220...
Qorvo's DWM1000 module is based on the DW1000 ultra-wideband (UWB) transceiver IC, which is an IEEE 802.15.4a UWB implementation. It integrates antenna, all RF circuitry, power management and clock circuitry...
Qorvo's DWM1001 module is based on the DW1000 ultra-wideband (UWB) transceiver IC, which is an IEEE 802.15.4a UWB implementation. It integrates UWB (Ch 5) and Bluetooth® antenna, all RF circuitry,...
Qorvo's DWM1004C module is based on the DW1000 ultra-wideband (UWB) transceiver IC, which is an IEEE 802.15.4a UWB implementation. It integrates UWB antenna, all RF circuitry, a STM32L041G6U6S Cortex-M0+ and...
Qorvo's QM33110W is a fully integrated Impulse Radio Ultra-Wideband (UWB) wireless transceiver. Based on the IEEE802.15.4z standard, the QM33110W implements enhanced security features. QM33110W can achieve data rates of up...
Qorvo's QM33120W is a fully integrated Impulse Radio Ultra-Wideband (UWB) wireless tranceiver. Based on the IEEE802.15.4z standard, the QM33120W implements enhanced security features. QM33120W can achieve data rates of up...
QPF5012 is a multi-die front-end module (FEM) designed for 8.5-10.5GHz X-Band applications. The FEM integrates T/R switch, limiter, low-noise amplifier, and